Texas Instruments TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411CD

Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-SOIC -40 to 125
Request a Quote Datasheet
Description
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction - TMP411CD - Texas Instruments
Dallas, TX, United States
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
TMP411CD
TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP411CD
+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-SOIC -40 to 125

+/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 8-SOIC -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CD - 937098-TMP411CD - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CD
937098-TMP411CD
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CD 937098-TMP411CD
Manufacturer: Texas Instruments Win Source Part Number: 937098-TMP411CD Operating Temperature Range: -55°C ~ 127°C Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC Package: 8-SOIC (0.154", 3.90mm Width) Package: Tube Mounting: Surface Mount Family Name: TMP411 Categories: Sensors Case / Package: 8-SOIC ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 95 pct. Supply and Demand Status: Balance Quantity per package: 75 MSL Level: 2 (1 Year) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: TMP411CDG4, TMP411CDG4-ND

Manufacturer: Texas Instruments
Win Source Part Number: 937098-TMP411CD
Operating Temperature Range: -55°C ~ 127°C
Features: Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: TMP411
Categories: Sensors
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 75
MSL Level: 2 (1 Year)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: TMP411CDG4, TMP411CDG4-ND

Buy Now Datasheet
Analog and Digital Output - TMP411CD-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP411CD-ND
Analog and Digital Output TMP411CD-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-SOIC

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP411CD - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP411CD
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP411CD
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP411CD 937098-TMP411CD TMP411CD-ND TMP411CD
Product Name TMP411 +/-1degC Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP411CD Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DT - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers