Texas Instruments TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKRG4

Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet
Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR - TMP401AIDGKRG4 - Texas Instruments
Dallas, TX, United States
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR
TMP401AIDGKRG4
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKRG4
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKRG4 - 1110051-TMP401AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKRG4
1110051-TMP401AIDGKRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKRG4 1110051-TMP401AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 1110051-TMP401AIDGKR G4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 125°C Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110051-TMP401AIDGKRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 125°C
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP401AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP401AIDGKRG4-ND
Analog and Digital Output TMP401AIDGKRG4-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP401AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP401AIDGKRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP401AIDGKRG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP401AIDGKRG4 1110051-TMP401AIDGKRG4 TMP401AIDGKRG4-ND TMP401AIDGKRG4
Product Name TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKRG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053OAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/LFT4 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
5 suppliers
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM26CIM5X-VHA - 1197856-LM26CIM5X-VHA - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63DIMA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
2 suppliers