Texas Instruments TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKR

Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet
Description
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR - TMP401AIDGKR - Texas Instruments
Dallas, TX, United States
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR
TMP401AIDGKR
TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR TMP401AIDGKR
?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-20710-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-20710-6-ND
Analog and Digital Output 296-20710-6-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-20710-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-20710-2-ND
Analog and Digital Output 296-20710-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Analog and Digital Output - 296-20710-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-20710-1-ND
Analog and Digital Output 296-20710-1-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKR - 033249-TMP401AIDGKR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKR
033249-TMP401AIDGKR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKR 033249-TMP401AIDGKR
Manufacturer: Texas Instruments Win Source Part Number: 033249-TMP401AIDGKR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -64°C to 191°C Accuracy - Highest (Lowest): ±3°C Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: 8-VSSOP Supply Voltage - Operating: 3 V to 5.5 V Testing Conditions: -40°C to 125°C Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033249-TMP401AIDGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -64°C to 191°C
Accuracy - Highest (Lowest): ±3°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 3 V to 5.5 V
Testing Conditions: -40°C to 125°C
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP401AIDGKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP401AIDGKR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP401AIDGKR
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP401AIDGKR 296-20710-6-ND 033249-TMP401AIDGKR TMP401AIDGKR
Product Name TMP401 ?1?C Programmable Remote/Local Digital Out TEMPERATURE SENSOR Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP401AIDGKR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM27CIM5X-2HJ - 1198042-LM27CIM5X-2HJ - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD)
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers