Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35CH

Description
Precision Centigrade Temperature Sensor 3-TO -40 to 110
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 3-TO -40 to 110
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35CH - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35CH
LM35 Precision Centigrade Temperature Sensor LM35CH
Precision Centigrade Temperature Sensor 3-TO -40 to 110

Precision Centigrade Temperature Sensor 3-TO -40 to 110

Buy Now Datasheet
Analog and Digital Output - LM35CH-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM35CH-ND
Analog and Digital Output LM35CH-ND
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-46-3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CH - 1199036-LM35CH - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CH
1199036-LM35CH
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CH 1199036-LM35CH
Manufacturer: Texas Instruments Win Source Part Number: 1199036-LM35CH Packaging: Bulk Mounting Style: Through Hole Output Type: Analog Voltage Test Condition: 25°C (-40°C ~ 110°C) Resolution: 10mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -40°C ~ 110°C Accuracy - Highest (Lowest): ±0.4°C (±0.8°C) Categories: Sensors, Transducers Supplier Device Package: TO-46-3 Temperature Range - Operating: -40°C ~ 110°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-206AB, TO-46-3 Metal Can Alternative Parts (Cross-Reference): AD590KH; LM35CZ; LM35CH; LM35CH/NOPB; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 30V

Manufacturer: Texas Instruments
Win Source Part Number: 1199036-LM35CH
Packaging: Bulk
Mounting Style: Through Hole
Output Type: Analog Voltage
Test Condition: 25°C (-40°C ~ 110°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C ~ 110°C
Accuracy - Highest (Lowest): ±0.4°C (±0.8°C)
Categories: Sensors, Transducers
Supplier Device Package: TO-46-3
Temperature Range - Operating: -40°C ~ 110°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-206AB, TO-46-3 Metal Can
Alternative Parts (Cross-Reference): AD590KH; LM35CZ; LM35CH; LM35CH/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 30V

Buy Now
Analog and Digital Output - LM35CH - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM35CH
Analog and Digital Output LM35CH
SENSOR ANALOG -40C-110C TO46-3

SENSOR ANALOG -40C-110C TO46-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35CH - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35CH
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35CH
LM35 - 0.5C TEMPERATURE SENSOR W

LM35 - 0.5C TEMPERATURE SENSOR W

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35CH LM35CH-ND 1199036-LM35CH LM35CH LM35CH
Product Name LM35 Precision Centigrade Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CH Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM71 SPI/MICROWIRE 13-Bit Plus Sign Temperature Sensor - LM71CIMFX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.65 to 5.5 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013AGQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers