Texas Instruments TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP400AIDBQT

Description
1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 16-SSOP -40 to 125
Request a Quote Datasheet
Description
1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 16-SSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction - TMP400AIDBQT - Texas Instruments
Dallas, TX, United States
TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction
TMP400AIDBQT
TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction TMP400AIDBQT
1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 16-SSOP -40 to 125

1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 16-SSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-22975-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-22975-2-ND
Analog and Digital Output 296-22975-2-ND
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QSOP

Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP400AIDBQT - 033248-TMP400AIDBQT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP400AIDBQT
033248-TMP400AIDBQT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP400AIDBQT 033248-TMP400AIDBQT
Manufacturer: Texas Instruments Win Source Part Number: 033248-TMP400AIDBQT Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local/Remote Sensing Temperature - Local: -40°C to 125°C Sensing Temperature - Remote: -40°C to 125°C Accuracy - Highest (Lowest): ±1°C (±2.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 16-QSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: 15°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 033248-TMP400AIDBQT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C to 125°C
Sensing Temperature - Remote: -40°C to 125°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 16-QSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: 15°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP400AIDBQT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP400AIDBQT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP400AIDBQT
SENSOR DIGITAL -40C-125C 16QSOP

SENSOR DIGITAL -40C-125C 16QSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP400AIDBQT 296-22975-2-ND 033248-TMP400AIDBQT TMP400AIDBQT
Product Name TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP400AIDBQT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers