1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction 16-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1270805-TMP400AIDBQR
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 127°C
Features: One-Shot, Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode, Standby Mode
Package: 16-SSOP (0.154", 3.90mm Width)
Mounting: SMD
Output Type: SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: 15°C ~ 85°C (-40°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local/Remote
Sensing Temperature - Local: -40°C ~ 125°C
Sensing Temperature - Remote: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±1°C (±2.5°C)
Family Name: TMP400
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: 16-QSOP
Alternative Parts (Cross-Reference): AT30TSE752A-SS8M-B; MCP9803A1T-M/SN; AT30TS74-U1FMHB-T;
Introduction Date: October 19, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Temperature Sensor Digital, Local/Remote -40°C ~ 125°C 11 b 16-QSOP
SENSOR DIGITAL -40C-125C 16QSOP
SENSOR DIGITAL -40C-125C 16QSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP400AIDBQR | 1270805-TMP400AIDBQR | TMP400AIDBQR-ND | TMP400AIDBQR | TMP400AIDBQR |
| Product Name | TMP400 1C Remote and Local TEMPERATURE SENSOR with N-Factor and Series Resistance Correction | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP400AIDBQR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |