Texas Instruments Sensors, Transducers - Temperature Sensors - Thermostats - Solid State TMP392A3DRLR

Description
Win Source Part Number: 1341779-TMP392A3DRLR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP392
Request a Quote Datasheet
Description
Win Source Part Number: 1341779-TMP392A3DRLR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP392
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State - 1341779-TMP392A3DRLR - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
1341779-TMP392A3DRLR
Sensors, Transducers - Temperature Sensors - Thermostats - Solid State 1341779-TMP392A3DRLR
Win Source Part Number: 1341779-TMP392A3DRLR Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Features: Selectable Trip Point Package: Tape & Reel Standard Package: 4,000 Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Current - Supply: 500nA Output Function: OverTemp Accuracy: ±3.5°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Voltage - Supply: 1.62 V ~ 5.5 V Mounting Type: Surface Mount Package / Case: SOT-563, SOT-666 Temperature Range - Operating: -55°C ~ 130°C ECCN: EAR99 Fake Threat In the Open Market: 51 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: TMP392

Win Source Part Number: 1341779-TMP392A3DRLR
Category: Sensors, Transducers - Temperature Sensors - Thermostats - Solid State
Features: Selectable Trip Point
Package: Tape & Reel
Standard Package: 4,000
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Current - Supply: 500nA
Output Function: OverTemp
Accuracy: ±3.5°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.62 V ~ 5.5 V
Mounting Type: Surface Mount
Package / Case: SOT-563, SOT-666
Temperature Range - Operating: -55°C ~ 130°C
ECCN: EAR99
Fake Threat In the Open Market: 51 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP392

Buy Now Datasheet
Thermostats - Solid State - TMP392A3DRLR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP392A3DRLR
Thermostats - Solid State TMP392A3DRLR
DUAL TRIP TEMPERATURE SWITCH

DUAL TRIP TEMPERATURE SWITCH

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips
Product Number 1341779-TMP392A3DRLR TMP392A3DRLR
Product Name Sensors, Transducers - Temperature Sensors - Thermostats - Solid State Thermostats - Solid State
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature & Humidity Sensor ICs - 533773 - RS Components, Ltd.
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Operating Temperature -35 to 75 C (-31 to 167 F)
View Details
Current Sensors - Fluxgate - Churod Americas, Inc.
Churod Americas, Inc.
Specs
Sensor Type Current
Applications Automobile
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers