TE Connectivity Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors G-NSDOG2-003

Description
MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; MSL:- RoHS Compliant: Yes
Datasheet
Description
MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; MSL:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 03AC1403 - Newark, An Avnet Company
Chicago, IL, United States
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors
03AC1403
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors 03AC1403
MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; MSL:- RoHS Compliant: Yes

MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors - 15AC8290 - Newark, An Avnet Company
Chicago, IL, United States
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors
15AC8290
Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors 15AC8290
MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinomete r; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; RoHS Compliant: Yes

MEMS INCLINOMETER MEMS, 30V, MODULE-4; MEMS Module Function:Inclinometer; Supply Voltage Min:8V; Supply Voltage Max:30V; Sensor Case Style:Module; No. of Pins:4Pins; Gyroscope Range:-; Acceleration Range:-; Product Range:-; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Sensor Chips
Product Number 03AC1403
Product Name Mems Inclinometer Mems, 30V, Module-4; Mems Module Function Te Connectivity Sensors
Standards and Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Motion Sensor ICs - 2377654P - RS Components, Ltd.
Specs
Standards and Certifications RoHS
View Details
Moisture in oil probe - HPM.HYT.271.M.0.SK.SA.S - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Package / Mounting 4xAWG26 cable
Input Voltage 2.7 to 5.5 volts
View Details