The TMP303DDRLR is a temperature range monitor in a SOT-5X3 (DRL) package measuring 1.60 mm × 1.20 mm, designed for low-power applications with a supply voltage range of 1.4 V to 3.6 V. It features a push-pull, active-high output and selectable hysteresis of 1, 2, 5, or 10 °C. The device has a typical trip point accuracy of ±0.2 °C from -40 °C to 125 °C and consumes a maximum of 5 μA. The trip points are set at -15 °C for the low threshold and 125 °C for the high threshold. The operational temperature range is -40 °C to 125 °C.
Win Source Part Number: 987422-TMP303DDRLR
Category: Sensors, Transducers>Temperat
Features: Selectable Hysteresis
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output Type: Push-Pull
Output: Active High
Switching Temperature: 125°C
Current - Supply: 4µA
Output Function: OverTemp
Current - Output (Max): 8mA
Accuracy: ±0.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Voltage - Supply: 1.4 V ~ 3.6 V
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-5X3
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 78 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: TMP303
| Win Source Electronics | |
|---|---|
| Product Category | Solid State Relays |
| Product Number | 987422-TMP303DDRLR |
| Product Name | Sensors, Transducers - Temperature Sensors - Thermostats - Solid State |
| Mounting | PCBoard; SMD (SMT) |