Texas Instruments TMP302C Low Power, 1.4V Temperature Switch in SOT563 TMP302CDRLR

Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302C Low Power, 1.4V Temperature Switch in SOT563 - TMP302CDRLR - Texas Instruments
Dallas, TX, United States
TMP302C Low Power, 1.4V Temperature Switch in SOT563
TMP302CDRLR
TMP302C Low Power, 1.4V Temperature Switch in SOT563 TMP302CDRLR
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CDRLR - 048051-TMP302CDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CDRLR
048051-TMP302CDRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CDRLR 048051-TMP302CDRLR
Manufacturer: Texas Instruments Win Source Part Number: 048051-TMP302CDRLR Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 90°C, 95°C, 100°C, 105°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 8μA Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 048051-TMP302CDRLR
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 90°C, 95°C, 100°C, 105°C
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 8μA
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP302CDRLR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP302CDRLR
Thermostats - Solid State TMP302CDRLR
THERMOSTAT ACT LOW OPEN DRN 6SOT

THERMOSTAT ACT LOW OPEN DRN 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP302CDRLR 048051-TMP302CDRLR TMP302CDRLR
Product Name TMP302C Low Power, 1.4V Temperature Switch in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302CDRLR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
5 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61BIM3/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
7 suppliers
LM50-Q1 Automotive,  Single-Supply Centigrade Temperature Sensor - LM50QIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers