Texas Instruments TMP302B Low Power, 1.4V Temperature Switch in SOT563 TMP302BDRLR

Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet
Description
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP302B Low Power, 1.4V Temperature Switch in SOT563 - TMP302BDRLR - Texas Instruments
Dallas, TX, United States
TMP302B Low Power, 1.4V Temperature Switch in SOT563
TMP302BDRLR
TMP302B Low Power, 1.4V Temperature Switch in SOT563 TMP302BDRLR
Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Low Power, 1.4V Temperature Switch in SOT563 6-SOT -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BDRLR - 033241-TMP302BDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BDRLR
033241-TMP302BDRLR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BDRLR 033241-TMP302BDRLR
Manufacturer: Texas Instruments Win Source Part Number: 033241-TMP302BDRLR Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: 70°C, 75°C, 80°C, 85°C Output Function: /OverTemp Current - Output (Max): 10mA Accuracy: ±0.2°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Family Name: TMP302B Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 6-SOT Supply Voltage - Operating: 1.4 V to 3.6 V Operating Supply Current: 8μA Alternative Parts (Cross-Reference): MAX6695AUB+T; MAX6581TG9E+T; MAX6581TG9C+T; MAX6581TG9E+ ; Introduction Date: April 01, 2009 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033241-TMP302BDRLR
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: 70°C, 75°C, 80°C, 85°C
Output Function: /OverTemp
Current - Output (Max): 10mA
Accuracy: ±0.2°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Family Name: TMP302B
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 6-SOT
Supply Voltage - Operating: 1.4 V to 3.6 V
Operating Supply Current: 8μA
Alternative Parts (Cross-Reference): MAX6695AUB+T; MAX6581TG9E+T; MAX6581TG9C+T; MAX6581TG9E+ ;
Introduction Date: April 01, 2009
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Thermostats - Solid State - TMP302BDRLR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP302BDRLR
Thermostats - Solid State TMP302BDRLR
THERMOSTAT ACT LOW OPEN DRN 6SOT

THERMOSTAT ACT LOW OPEN DRN 6SOT

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP302BDRLR 033241-TMP302BDRLR TMP302BDRLR
Product Name TMP302B Low Power, 1.4V Temperature Switch in SOT563 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP302BDRLR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM19 2.4V, 10?A, TO-92 Temperature Sensor - LM19CIZ/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.4 to 5.5 volts
View Details
7 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers