Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDBVT

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300AIDBVT - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300AIDBVT
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDBVT
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVT - 141773-TMP300AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVT
141773-TMP300AIDBVT
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVT 141773-TMP300AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 141773-TMP300AIDBVT Packaging: Reel - TR Features: Selectable Trip Point Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp Accuracy: ±3°C Trip Temperature Threshold: Hot Selectable Hysteresis: No Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Alternative Parts (Cross-Reference): TMP01ESZ-REEL; TMP300AIDBVR; TC622VOA713; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 141773-TMP300AIDBVT
Packaging: Reel - TR
Features: Selectable Trip Point
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp
Accuracy: ±3°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: No
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Alternative Parts (Cross-Reference): TMP01ESZ-REEL; TMP300AIDBVR; TC622VOA713;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Thermostats - Solid State - TMP300AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300AIDBVT
Thermostats - Solid State TMP300AIDBVT
THERMOSTAT PROG ACT LOW SOT23-6

THERMOSTAT PROG ACT LOW SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300AIDBVT 141773-TMP300AIDBVT TMP300AIDBVT
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVT Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013ADQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers