Texas Instruments TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDBVR

Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125
Request a Quote
Description
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TMP300AIDBVR is a low-power, resistor-programmable temperature switch and analog output temperature sensor from Texas Instruments. It operates within a supply voltage range of 1.8 V to 18 V and features an accuracy of ±1°C at +25°C. The device allows for programmable trip points and hysteresis settings of either 5°C or 10°C, making it suitable for various thermal management applications. The analog output provides a temperature reading of 10 mV/°C, which can be utilized in temperature compensation loops or as a testing point. The TMP300 is designed for use in power-sensitive systems, with a maximum current consumption of 110 OºA. It is available in compact SC70-6 and SOT23-6 packages, with a temperature operating range from -40°C to +125°C, making it versatile for different environmental conditions. Applications include power-supply systems, DC-DC modules, thermal monitoring, and electronic protection systems.

Datasheet Summary
Powered by GS/AI

The TMP300AIDBVR is a low-power, resistor-programmable temperature switch and analog output temperature sensor from Texas Instruments. It operates within a supply voltage range of 1.8 V to 18 V and features an accuracy of ±1°C at +25°C. The device allows for programmable trip points and hysteresis settings of either 5°C or 10°C, making it suitable for various thermal management applications. The analog output provides a temperature reading of 10 mV/°C, which can be utilized in temperature compensation loops or as a testing point. The TMP300 is designed for use in power-sensitive systems, with a maximum current consumption of 110 OºA. It is available in compact SC70-6 and SOT23-6 packages, with a temperature operating range from -40°C to +125°C, making it versatile for different environmental conditions. Applications include power-supply systems, DC-DC modules, thermal monitoring, and electronic protection systems.

Suppliers

Company
Product
Description
Supplier Links
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 - TMP300AIDBVR - Texas Instruments
Dallas, TX, United States
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70
TMP300AIDBVR
TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 TMP300AIDBVR
1.8V, Resistor-Programmabl e Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125

1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 6-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVR - 213139-TMP300AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVR
213139-TMP300AIDBVR
Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVR 213139-TMP300AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 213139-TMP300AIDBVR Packaging: Reel - TR Features: Trip Test Mounting: SMD (SMT) Output Type: Open Drain Output: Active Low Switching Temperature: Programmable Output Function: /OverTemp, VTemp Accuracy: ±4°C Trip Temperature Threshold: Hot Selectable Hysteresis: Yes Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -40°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 1.8 V to 18 V Operating Supply Current: 110μA Alternative Parts (Cross-Reference): TMP01ESZ-REEL; TMP300AIDBVT; TC622VOA713; Popularity: Medium Fake Threat In the Open Market: 58 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 213139-TMP300AIDBVR
Packaging: Reel - TR
Features: Trip Test
Mounting: SMD (SMT)
Output Type: Open Drain
Output: Active Low
Switching Temperature: Programmable
Output Function: /OverTemp, VTemp
Accuracy: ±4°C
Trip Temperature Threshold: Hot
Selectable Hysteresis: Yes
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 1.8 V to 18 V
Operating Supply Current: 110μA
Alternative Parts (Cross-Reference): TMP01ESZ-REEL; TMP300AIDBVT; TC622VOA713;
Popularity: Medium
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Thermostats - Solid State - TMP300AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Thermostats - Solid State
TMP300AIDBVR
Thermostats - Solid State TMP300AIDBVR
THERMOSTAT PROG ACT LOW SOT23-6

THERMOSTAT PROG ACT LOW SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number TMP300AIDBVR 213139-TMP300AIDBVR TMP300AIDBVR
Product Name TMP300 1.8V, Resistor-Programmable Temperature Switch and Analog Out Temperature Sensor in SC70 Temperature Sensors - Temperature Sensors - Thermostats - Solid State - TMP300AIDBVR Thermostats - Solid State
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013ADEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-090/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details