Texas Instruments TMP275 0.5C Digital Out Temperature Sensor TMP275AIDGKRG4

Description
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet
Description
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP275 0.5C Digital Out Temperature Sensor - TMP275AIDGKRG4 - Texas Instruments
Dallas, TX, United States
TMP275 0.5C Digital Out Temperature Sensor
TMP275AIDGKRG4
TMP275 0.5C Digital Out Temperature Sensor TMP275AIDGKRG4
0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125

0.5C Digital Out Temperature Sensor 8-VSSOP -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP275AIDGKRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP275AIDGKRG4-ND
Analog and Digital Output TMP275AIDGKRG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 8-VSSOP

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKRG4 - 213137-TMP275AIDGKRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKRG4
213137-TMP275AIDGKRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKRG4 213137-TMP275AIDGKRG4
Manufacturer: Texas Instruments Win Source Part Number: 213137-TMP275AIDGKRG 4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±0.5°C (±1.5°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-VSSOP Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -20°C to 100°C (25°C to 100°C) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial

Manufacturer: Texas Instruments
Win Source Part Number: 213137-TMP275AIDGKRG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±0.5°C (±1.5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -20°C to 100°C (25°C to 100°C)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, HVAC, Industrial

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP275AIDGKRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP275AIDGKRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP275AIDGKRG4
SENSOR DIGITAL -40C-125C 8VSSOP

SENSOR DIGITAL -40C-125C 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP275AIDGKRG4 TMP275AIDGKRG4-ND 213137-TMP275AIDGKRG4 TMP275AIDGKRG4
Product Name TMP275 0.5C Digital Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP275AIDGKRG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053PAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers