TE Connectivity Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 830M1-0500

Description
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 500g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes
Description
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 500g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity - 33AK8500 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
33AK8500
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 33AK8500
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 500g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 500g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3196 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
54AJ3196
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 54AJ3196
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 33AK8500 54AJ3196
Product Name Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
Sensor Type Acceleration Sensors Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Biosensor IV4 for Lactate measurement - B.IV4.L.1X.JST - Innovative Sensor Technology IST USA Division
Innovative Sensor Technology IST USA Division
Specs
Sensor Type Biosensor
View Details
Analog and Digital Output - 2195-TS-3032-C7-TA-QCCT-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4953 - TLE4953 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Standards and Certifications RoHS
View Details
3 suppliers