Allegro MicroSystems Inc. Switches (Solid State) A1101LLHLT-T

Description
MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet
Description
MAGNETIC SWITCH UNIPOLAR SOT23W
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - A1101LLHLT-T - ODG (Origin Data Global)
Shenzhen, China
Switches (Solid State)
A1101LLHLT-T
Switches (Solid State) A1101LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site Datasheet
Hall Effect Switch, 175G, 25 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems - 18M5909 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 175G, 25 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems
18M5909
Hall Effect Switch, 175G, 25 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems 18M5909
HALL EFFECT SWITCH, 175G, 25 mA, 3-SOT-23, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SWITCH, 175G, 25 mA, 3-SOT-23, FULL REEL; Hall Effect Type:Switch; Operate Point Typ:-; Release Point Typ:-; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Hall Effect Switch, 175G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems - 31K6570 - Newark, An Avnet Company
Chicago, IL, United States
Hall Effect Switch, 175G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems
31K6570
Hall Effect Switch, 175G, 20 Ma, 3-Sot-23; Hall Effect Type Allegro Microsystems 31K6570
HALL EFFECT SWITCH, 175G, 20 mA, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:100G; Release Point Typ:45G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

HALL EFFECT SWITCH, 175G, 20 mA, 3-SOT-23; Hall Effect Type:Switch; Operate Point Typ:100G; Release Point Typ:45G; Supply Voltage Min:3.8V; Supply Voltage Max:24V; Sensor Case Style:-; No. of Pins:3 Pin; Product Range:-; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Futian, China
Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
A1101LLHLT-T
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) A1101LLHLT-T
MAGNETIC SWITCH UNIPOLAR SOT23W

MAGNETIC SWITCH UNIPOLAR SOT23W

Supplier's Site

Technical Specifications

  ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Magnetic Sensor Chips Sensor Chips Magnetic Sensor Chips
Product Number A1101LLHLT-T 18M5909 A1101LLHLT-T
Product Name Switches (Solid State) Hall Effect Switch, 175G, 25 Ma, 3-Sot-23, Full Reel; Hall Effect Type Allegro Microsystems Sensors, Transducers - Magnetic Sensors - Switches (Solid State)
Sensor Type Magnetic Magnetic
Package / Mounting Surface Mount
Input Voltage 3.8 to 24 volts 3.8 to 24 volts 3.8 to 24 volts
Unlock Full Specs
to access all available technical data