TE Connectivity Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 830M1-1000

Description
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES
Description
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES
Datasheet
Datasheet Summary
Powered by GS/AI

The MEMS Accelerometer, part number 33AK8501, is a triaxial sensor designed for measuring acceleration in three axes (X, Y, Z) with a range of ±1000 g. It operates on a supply voltage between 2.8 VDC and 5.5 VDC, providing a full-scale output voltage of ±1.25 VDC. The frequency response of the accelerometer spans from 2 Hz to 15 kHz, making it suitable for a variety of applications requiring precise motion detection. This accelerometer features a ceramic body, weighs approximately 1 gram, and is intended for solder mounting. It operates effectively within a temperature range of -40 °C to 125 °C. The device is compliant with the EU RoHS Directive, ensuring it meets environmental standards. With a sensitivity of 1.25 mV/g and a nonlinearity of ±2% FSO, it offers reliable performance for embedded applications.

Datasheet Summary
Powered by GS/AI

The MEMS Accelerometer, part number 33AK8501, is a triaxial sensor designed for measuring acceleration in three axes (X, Y, Z) with a range of ±1000 g. It operates on a supply voltage between 2.8 VDC and 5.5 VDC, providing a full-scale output voltage of ±1.25 VDC. The frequency response of the accelerometer spans from 2 Hz to 15 kHz, making it suitable for a variety of applications requiring precise motion detection. This accelerometer features a ceramic body, weighs approximately 1 gram, and is intended for solder mounting. It operates effectively within a temperature range of -40 °C to 125 °C. The device is compliant with the EU RoHS Directive, ensuring it meets environmental standards. With a sensitivity of 1.25 mV/g and a nonlinearity of ±2% FSO, it offers reliable performance for embedded applications.

Suppliers

Company
Product
Description
Supplier Links
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity - 54AJ3197 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity
54AJ3197
Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity 54AJ3197
MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

MEMS ACCELEROMETER, ANALOGUE, LCC-12 ROHS COMPLIANT: YES

Supplier's Site
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity - 33AK8501 - Newark, An Avnet Company
Chicago, IL, United States
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
33AK8501
Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity 33AK8501
MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1000g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

MEMS ACCELEROMETER, X/Y/Z, ANALOGUE, LCC; MEMS Sensor Output:Analogue; Measurement Axis:X, Y, Z; Acceleration Range:± 1000g; Supply Voltage Min:1.5V; Supply Voltage Max:5.5V; Sensor Case Style:LCC; No. of Pins:12Pins RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips
Product Number 54AJ3197 33AK8501
Product Name Mems Accelerometer, Analogue, Lcc-12 Rohs Compliant Te Connectivity Mems Accelerometer, X/y/z, Analogue, Lcc; Mems Sensor Output Te Connectivity
Sensor Type Acceleration Sensors Acceleration Sensors
Unlock Full Specs
to access all available technical data

Similar Products

Fast decay phosphors - J13550-09D - Hamamatsu Photonics Europe
Hamamatsu Photonics Europe
Specs
Applications Industrial
Operating Temperature 5 to 45 C (41 to 113 F)
View Details
Battery Pressure Sensor - GEN I - Churod Americas, Inc.
Specs
Sensor Type Pressure
Applications Automobile
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Sensors, Transducers - Magnetic Sensors - Switches (Solid State) - 1347247-A1142LLHLT - Win Source Electronics
Specs
Sensor Type Magnetic
Package / Mounting SOT-23W
Operating Temperature -40 to 150 C (-40 to 302 F)
View Details
2 suppliers