Texas Instruments TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDRLR

Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT
Request a Quote Datasheet
Description
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor - TMP20AIDRLR - Texas Instruments
Dallas, TX, United States
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor
TMP20AIDRLR
TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor TMP20AIDRLR
+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT

+/-2.5°C Low-Power, Analog Out Temperature Sensor 6-SOT

Buy Now Datasheet
Analog and Digital Output - 296-46458-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46458-2-ND
Analog and Digital Output 296-46458-2-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-46458-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46458-1-ND
Analog and Digital Output 296-46458-1-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-46458-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46458-6-ND
Analog and Digital Output 296-46458-6-ND
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SOT-5X3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLR - 1270788-TMP20AIDRLR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLR
1270788-TMP20AIDRLR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLR 1270788-TMP20AIDRLR
Manufacturer: Texas Instruments Win Source Part Number: 1270788-TMP20AIDRLR Packaging: Reel Mounting Style: SMD Features: Shutdown Mode Output Type: Analog Voltage Test Condition: -50°C ~ 130°C (-55°C ~ 130°C) Resolution: 11.77mV/°C Sensor Type: Analog, Local Sensing Temperature - Local: -55°C ~ 130°C Accuracy - Highest (Lowest): ±0.5°C (±2.5°C) Categories: Sensors, Transducers Supplier Device Package: 6-SOT Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-563, SOT-666 Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 2.7V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1270788-TMP20AIDRLR
Packaging: Reel
Mounting Style: SMD
Features: Shutdown Mode
Output Type: Analog Voltage
Test Condition: -50°C ~ 130°C (-55°C ~ 130°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±0.5°C (±2.5°C)
Categories: Sensors, Transducers
Supplier Device Package: 6-SOT
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-563, SOT-666
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 5.5V

Buy Now
Analog and Digital Output - TMP20AIDRLR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP20AIDRLR
Analog and Digital Output TMP20AIDRLR
SENSOR ANALOG -55C-130C 6SOT

SENSOR ANALOG -55C-130C 6SOT

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP20AIDRLR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP20AIDRLR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP20AIDRLR
SENSOR ANALOG -55C-130C 6SOT

SENSOR ANALOG -55C-130C 6SOT

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP20AIDRLR 296-46458-2-ND 1270788-TMP20AIDRLR TMP20AIDRLR TMP20AIDRLR
Product Name TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDRLR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Standards and Certifications RoHS
Input Voltage 1.8 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053PAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers