+/-2.5°C Low-Power, Analog Out Temperature Sensor 5-SC70
Manufacturer: Texas Instruments
Win Source Part Number: 1270787-TMP20AIDCKT
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 150°C
Features: Shutdown Mode
Package: 5-TSSOP, SC-70-5, SOT-353
Mounting: SMD
Output Type: Analog Voltage
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -50°C ~ 130°C (-55°C ~ 130°C)
Resolution: 11.77mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 130°C
Accuracy - Highest (Lowest): ±0.5°C (±2.5°C)
Family Name: TMP20
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SC-70-5
Alternative Parts (Cross-Reference): TC07EUAG; TC07EUA713G; AC1361;
Introduction Date: June 01, 2009
ECCN: EAR99
Country of Origin: China, Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Consumer Electronics, Computers & Computer Peripherals, Portable Devices, Power Management, HVAC, Automotive, Thermal Management
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
Temperature Sensor Analog, Local -55°C ~ 130°C 11.77mV/°C SC-70-5
IC, TEMP SENSOR, ANLG OUT, 5SC70; IC Output Type:Analogue; Sensing Accuracy Range:± 2.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+130°C; Sensor Case Style:SC-70; No. of Pins:5Pins; Supply Voltage Min:1.8V; Supply RoHS Compliant: Yes
SENSOR ANALOG -55C-130C SC70-5
SENSOR ANALOG -55C-130C SC70-5
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP20AIDCKT | 1270787-TMP20AIDCKT | 296-25602-2-ND | 29AH8006 | TMP20AIDCKT | TMP20AIDCKT |
| Product Name | TMP20 +/-2.5°C Low-Power, Analog Out Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP20AIDCKT | Analog and Digital Output | Ic, Temp Sensor, Anlg Out, 5Sc70; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 1.8 to 5.5 volts | 2.7 to 5.5 volts | 1.8 to ? volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | |
| Impedance | 0.0100 kohms |