Dual Output Low Power Thermostat 8-VSSOP -40 to 125
Temperature Sensor Analog, Local -40°C ~ 125°C 6.2mV/°C 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 131118-LM56BIMMX/NOP
Packaging: Reel - TR
Features: Output Switch
Mounting: SMD (SMT)
Output Type: Analog Voltage
Resolution: 6.2mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 10 V
Testing Conditions: 25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
SENSOR ANALOG -40C-125C 8VSSOP
SENSOR ANALOG -40C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM56BIMMX/NOPB | 296-LM56BIMMX/NOPBTR-ND | 131118-LM56BIMMX/NOPB | LM56BIMMX/NOPB | LM56BIMMX/NOPB |
| Product Name | LM56 Dual Output Low Power Thermostat | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM56BIMMX/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |