Texas Instruments TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AIDR

Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP175 Digital Temperature Sensor with 2-Wire Interface - TMP175AIDR - Texas Instruments
Dallas, TX, United States
TMP175 Digital Temperature Sensor with 2-Wire Interface
TMP175AIDR
TMP175 Digital Temperature Sensor with 2-Wire Interface TMP175AIDR
Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Digital Temperature Sensor with 2-Wire Interface 8-SOIC -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-17837-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17837-6-ND
Analog and Digital Output 296-17837-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-17837-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17837-2-ND
Analog and Digital Output 296-17837-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Analog and Digital Output - 296-17837-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-17837-1-ND
Analog and Digital Output 296-17837-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-SOIC

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDR - 033238-TMP175AIDR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDR
033238-TMP175AIDR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDR 033238-TMP175AIDR
Manufacturer: Texas Instruments Win Source Part Number: 033238-TMP175AIDR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Family Name: TMP175 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 8-SOIC Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): DS1721S+T&R; DS1721S-TRL; DS1721S; DS1721S-C03+T&R ; Introduction Date: September 07, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2031 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 033238-TMP175AIDR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Family Name: TMP175
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): DS1721S+T&R; DS1721S-TRL; DS1721S; DS1721S-C03+T&R ;
Introduction Date: September 07, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP175AIDR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP175AIDR
Analog and Digital Output TMP175AIDR
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP175AIDR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP175AIDR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP175AIDR
SENSOR DIGITAL -40C-125C 8SOIC

SENSOR DIGITAL -40C-125C 8SOIC

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP175AIDR 296-17837-6-ND 033238-TMP175AIDR TMP175AIDR TMP175AIDR
Product Name TMP175 Digital Temperature Sensor with 2-Wire Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
Thermostats - Solid State - LM26CIM5-VPA - ODG (Origin Data Global)
Specs
Sensor Type Temperature
Package / Mounting Surface Mount
Input Voltage 2.7 to 5.5 volts
View Details
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Operating Temperature -30 to 100 C (-22 to 212 F)
View Details
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers