Digital Temperature Sensor with 2-Wire Interface 8-VSSOP -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 081558-TMP175AIDGKR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 8-VSSOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Limited
SENSOR DIGITAL -40C-125C 8VSSOP
SENSOR DIGITAL -40C-125C 8VSSOP
| Texas Instruments | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP175AIDGKR | 296-46362-2-ND | 081558-TMP175AIDGKR | TMP175AIDGKR | TMP175AIDGKR |
| Product Name | TMP175 Digital Temperature Sensor with 2-Wire Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP175AIDGKR | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |