Texas Instruments TMP141 Digital Out Temperature Sensor TMP141AIDBVR

Description
Digital Out Temperature Sensor 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
Digital Out Temperature Sensor 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP141 Digital Out Temperature Sensor - TMP141AIDBVR - Texas Instruments
Dallas, TX, United States
TMP141 Digital Out Temperature Sensor
TMP141AIDBVR
TMP141 Digital Out Temperature Sensor TMP141AIDBVR
Digital Out Temperature Sensor 6-SOT-23 -40 to 125

Digital Out Temperature Sensor 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - TMP141AIDBVR-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP141AIDBVR-ND
Analog and Digital Output TMP141AIDBVR-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 9 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVR - 213136-TMP141AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVR
213136-TMP141AIDBVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVR 213136-TMP141AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 213136-TMP141AIDBVR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SensorPath Resolution: 9 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Not For New Designs Temperature Range - Operating: -55°C to 127°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 213136-TMP141AIDBVR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SensorPath
Resolution: 9 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Not For New Designs
Temperature Range - Operating: -55°C to 127°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP141AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP141AIDBVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP141AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP141AIDBVR TMP141AIDBVR-ND 213136-TMP141AIDBVR TMP141AIDBVR
Product Name TMP141 Digital Out Temperature Sensor Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP141AIDBVR Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

Temperature Sensors - Temperature Sensors - Thermostats - Solid State - LM35CAZ - 1199035-LM35CAZ - Win Source Electronics
Specs
Sensor Type Temperature
Applications Military
View Details
2 suppliers
DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor - DRV5023BIQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-145/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers