Texas Instruments TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVRG4

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP123AIDBVRG4 - Texas Instruments
Dallas, TX, United States
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP123AIDBVRG4
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVRG4
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVRG4 - 055230-TMP123AIDBVRG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVRG4
055230-TMP123AIDBVRG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVRG4 055230-TMP123AIDBVRG4
Manufacturer: Texas Instruments Win Source Part Number: 055230-TMP123AIDBVRG 4 Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Alternative Parts (Cross-Reference): MAX6630MUT#TGF6; TMP123AIDBVTG4; TMP123AIDBVT; TMP123AIDBVRG4; Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 055230-TMP123AIDBVRG4
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): MAX6630MUT#TGF6; TMP123AIDBVTG4; TMP123AIDBVT; TMP123AIDBVRG4;
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP123AIDBVRG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP123AIDBVRG4-ND
Analog and Digital Output TMP123AIDBVRG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP123AIDBVRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP123AIDBVRG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP123AIDBVRG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP123AIDBVRG4 055230-TMP123AIDBVRG4 TMP123AIDBVRG4-ND TMP123AIDBVRG4
Product Name TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVRG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-080/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-SHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5013-Q1 Automotive Digital-Latch Hall Effect Sensor - DRV5013BCQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers