Texas Instruments TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVR

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP123AIDBVR - Texas Instruments
Dallas, TX, United States
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP123AIDBVR
TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP123AIDBVR
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - 296-32447-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32447-1-ND
Analog and Digital Output 296-32447-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-32447-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32447-2-ND
Analog and Digital Output 296-32447-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-32447-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32447-6-ND
Analog and Digital Output 296-32447-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVR - 055229-TMP123AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVR
055229-TMP123AIDBVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVR 055229-TMP123AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 055229-TMP123AIDBVR Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055229-TMP123AIDBVR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP123AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP123AIDBVR
Analog and Digital Output TMP123AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP123AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP123AIDBVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP123AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP123AIDBVR 296-32447-1-ND 055229-TMP123AIDBVR TMP123AIDBVR TMP123AIDBVR
Product Name TMP123 1.5C Accurate Digital Temperature Sensor with SPI Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP123AIDBVR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-ZHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers