Texas Instruments TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVTG4

Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface - TMP122AIDBVTG4 - Texas Instruments
Dallas, TX, United States
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface
TMP122AIDBVTG4
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVTG4
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVTG4 - 1110024-TMP122AIDBVTG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVTG4
1110024-TMP122AIDBVTG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVTG4 1110024-TMP122AIDBVTG4
Manufacturer: Texas Instruments Win Source Part Number: 1110024-TMP122AIDBVT G4 Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1110024-TMP122AIDBVTG4
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Analog and Digital Output - TMP122AIDBVTG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP122AIDBVTG4-ND
Analog and Digital Output TMP122AIDBVTG4-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP122AIDBVTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP122AIDBVTG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP122AIDBVTG4
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP122AIDBVTG4 1110024-TMP122AIDBVTG4 TMP122AIDBVTG4-ND TMP122AIDBVTG4
Product Name TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVTG4 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJEDBZTQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
LM74 SPI/ 12-Bit Plus Sign Temperature Sensor - LM74CIMX-3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.65 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
4 suppliers
LM56 Dual Output Low Power Thermostat - LM56CIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers