Texas Instruments TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVT

Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface - TMP122AIDBVT - Texas Instruments
Dallas, TX, United States
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface
TMP122AIDBVT
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVT
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-15178-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15178-2-ND
Analog and Digital Output 296-15178-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15178-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15178-6-ND
Analog and Digital Output 296-15178-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15178-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15178-1-ND
Analog and Digital Output 296-15178-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVT - 055228-TMP122AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVT
055228-TMP122AIDBVT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVT 055228-TMP122AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 055228-TMP122AIDBVT Packaging: Reel - TR Features: Output Switch, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 33 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055228-TMP122AIDBVT
Packaging: Reel - TR
Features: Output Switch, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 33 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP122AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP122AIDBVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP122AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site
Temp Sensor, +/-2 Deg C, Sot-23-6; Ic Output Type Texas Instruments - 28AH5622 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, +/-2 Deg C, Sot-23-6; Ic Output Type Texas Instruments
28AH5622
Temp Sensor, +/-2 Deg C, Sot-23-6; Ic Output Type Texas Instruments 28AH5622
TEMP SENSOR, +/-2 DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

TEMP SENSOR, +/-2 DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 2°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP122AIDBVT 296-15178-2-ND 055228-TMP122AIDBVT TMP122AIDBVT 28AH5622
Product Name TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVT Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temp Sensor, +/-2 Deg C, Sot-23-6; Ic Output Type Texas Instruments
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3X - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 4.4 kohms
View Details
2 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-130/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
5 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053EAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers