Texas Instruments TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVR

Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface - TMP122AIDBVR - Texas Instruments
Dallas, TX, United States
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface
TMP122AIDBVR
TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface TMP122AIDBVR
1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Programmable Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-46361-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46361-2-ND
Analog and Digital Output 296-46361-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-46361-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46361-1-ND
Analog and Digital Output 296-46361-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-46361-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-46361-6-ND
Analog and Digital Output 296-46361-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVR - 142662-TMP122AIDBVR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVR
142662-TMP122AIDBVR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVR 142662-TMP122AIDBVR
Manufacturer: Texas Instruments Win Source Part Number: 142662-TMP122AIDBVR Packaging: Reel - TR Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 142662-TMP122AIDBVR
Packaging: Reel - TR
Features: Output Switch, Programmable Limit, Programmable Resolution, Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Analog and Digital Output - TMP122AIDBVR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP122AIDBVR
Analog and Digital Output TMP122AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP122AIDBVR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP122AIDBVR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP122AIDBVR
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP122AIDBVR 296-46361-2-ND 142662-TMP122AIDBVR TMP122AIDBVR TMP122AIDBVR
Product Name TMP122 1.5C Accurate Programmable Temperature Sensor with SPI Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP122AIDBVR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM64 ±1°C Remote Diode Temperature Sensor with PWM Fan Control and 5 GPIO's - LM64CILQ-F/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
2 suppliers
LM235A Precision Temperature Sensor - LM235AH/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
5 suppliers
LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIZ/LFT3 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
3 suppliers