Texas Instruments TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVT

Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet
Description
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface - TMP121AIDBVT - Texas Instruments
Dallas, TX, United States
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface
TMP121AIDBVT
TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface TMP121AIDBVT
1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-15177-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15177-6-ND
Analog and Digital Output 296-15177-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15177-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15177-1-ND
Analog and Digital Output 296-15177-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-15177-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-15177-2-ND
Analog and Digital Output 296-15177-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6

Buy Now Datasheet
Temperature & Humidity Sensor ICs - 1219201 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
1219201
Temperature & Humidity Sensor ICs 1219201
Temp Sensor Digital SPI 6-Pin SOT-23

Temp Sensor Digital SPI 6-Pin SOT-23

Supplier's Site
Temperature & Humidity Sensor ICs - 6623870 - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6623870
Temperature & Humidity Sensor ICs 6623870
Temp Sensor Digital SPI 6-Pin SOT-23

Temp Sensor Digital SPI 6-Pin SOT-23

Supplier's Site
Temperature & Humidity Sensor ICs - 6623870P - RS Components, Ltd.
Corby, Northants, United Kingdom
Temperature & Humidity Sensor ICs
6623870P
Temperature & Humidity Sensor ICs 6623870P
Temp Sensor Digital SPI 6-Pin SOT-23

Temp Sensor Digital SPI 6-Pin SOT-23

Supplier's Site
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVT - 081556-TMP121AIDBVT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVT
081556-TMP121AIDBVT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVT 081556-TMP121AIDBVT
Manufacturer: Texas Instruments Win Source Part Number: 081556-TMP121AIDBVT Packaging: Reel - TR Features: Shutdown Mode Mounting: SMD (SMT) Output Type: SPI Resolution: 12 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±1.5°C (±2°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 150°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited Application Field: Used in Clock & Timing

Manufacturer: Texas Instruments
Win Source Part Number: 081556-TMP121AIDBVT
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
Application Field: Used in Clock & Timing

Buy Now Datasheet
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments - 33AH5129 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments
33AH5129
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments 33AH5129
TEMP SENSOR, 12BIT, +/- 1 DEG C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMP SENSOR, 12BIT, +/- 1 DEG C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments - 28AH5621 - Newark, An Avnet Company
Chicago, IL, United States
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments
28AH5621
Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments 28AH5621
TEMP SENSOR, 12BIT, +/- 1 DEG C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

TEMP SENSOR, 12BIT, +/- 1 DEG C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP121AIDBVT - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP121AIDBVT
Analog and Digital Output TMP121AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP121AIDBVT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP121AIDBVT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP121AIDBVT
SENSOR DIGITAL -40C-125C SOT23-6

SENSOR DIGITAL -40C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey RS Components, Ltd. RS Components, Ltd. Win Source Electronics Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP121AIDBVT 296-15177-6-ND 1219201 6623870P 081556-TMP121AIDBVT 33AH5129 TMP121AIDBVT TMP121AIDBVT
Product Name TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface Analog and Digital Output Temperature & Humidity Sensor ICs Temperature & Humidity Sensor ICs Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVT Temp Sensor, 12Bit, +/1 Deg C, Sot23-6; Ic Output Type Texas Instruments Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053OAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35DT - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-060/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers