1.5C Accurate Digital Temperature Sensor with SPI Interface 6-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 081555-TMP121AIDBVR
Packaging: Reel - TR
Features: Shutdown Mode
Mounting: SMD (SMT)
Output Type: SPI
Resolution: 12 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±1.5°C (±2°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Computers & Computer Peripherals, Consumer Electronics, Power Management, Thermal Management
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-23-6
TEMPERATURE SENSOR, 1DEG C, SOT-23-6; IC Output Type:Digital; Sensing Accuracy Range:± 1°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C SOT23-6
SENSOR DIGITAL -40C-125C SOT23-6
| Texas Instruments | Win Source Electronics | DigiKey | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP121AIDBVR | 081555-TMP121AIDBVR | 296-31975-1-ND | 27AJ0227 | TMP121AIDBVR | TMP121AIDBVR |
| Product Name | TMP121 1.5C Accurate Digital Temperature Sensor with SPI Interface | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP121AIDBVR | Analog and Digital Output | Temperature Sensor, 1Deg C, Sot-23-6; Ic Output Type Texas Instruments | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 2.7 to ? volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts |