Texas Instruments High-Performance Analog Analog and Digital Output TMP112NAIDRLT

Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Request a Quote Datasheet
Description
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Analog and Digital Output - 296-48859-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48859-2-ND
Analog and Digital Output 296-48859-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Analog and Digital Output - 296-48859-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-48859-1-ND
Analog and Digital Output 296-48859-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-5X3

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112NAIDRLT - 937075-TMP112NAIDRLT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112NAIDRLT
937075-TMP112NAIDRLT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112NAIDRLT 937075-TMP112NAIDRLT
Manufacturer: Texas Instruments Win Source Part Number: 937075-TMP112NAIDRLT Operating Temperature Range: -40°C ~ 125°C Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b Package: Reel - TR Package: SOT-563, SOT-666 Mounting: Surface Mount Family Name: TMP112 Categories: Sensors ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Balance Quantity per package: 250 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 34 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-48859-1, 296-48859-2, 296-48859-6

Manufacturer: Texas Instruments
Win Source Part Number: 937075-TMP112NAIDRLT
Operating Temperature Range: -40°C ~ 125°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 12 b
Package: Reel - TR
Package: SOT-563, SOT-666
Mounting: Surface Mount
Family Name: TMP112
Categories: Sensors
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-48859-1, 296-48859-2, 296-48859-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP112NAIDRLT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP112NAIDRLT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP112NAIDRLT
SENSOR DIGITAL -40C-125C SOT563

SENSOR DIGITAL -40C-125C SOT563

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips
Product Number 296-48859-2-ND 937075-TMP112NAIDRLT TMP112NAIDRLT
Product Name Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP112NAIDRLT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Package / Mounting SOT-563, SOT-666
Unlock Full Specs
to access all available technical data

Similar Products

Analog and Digital Output - 2195-TS-3032-C7-TA-QCTR-ND - DigiKey
Specs
Package / Mounting 8-WCDFN
Input Voltage 1.3 to 5.5 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers
Switches (Solid State) - A1153LLHLT-T - ODG (Origin Data Global)
Specs
Sensor Type Magnetic
Package / Mounting Surface Mount
Input Voltage 3 to 24 volts
View Details
2 suppliers
Sensors, Transducers - Pressure Sensors, Transducers - 17-030G - Shenzhen Shengyu Electronics Technology Limited
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details