Infineon Technologies AG Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G TLE4966G

Description
XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-9 Benefits Rotational speed and direction detection Power closure systems Window lift Sun roof Tail gate Electric shutters Sun blinds Automated doors Seat belt pretensioner Applications Door control module High-performance cockpit controller
Request a Quote Datasheet
Description
XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-9 Benefits Rotational speed and direction detection Power closure systems Window lift Sun roof Tail gate Electric shutters Sun blinds Automated doors Seat belt pretensioner Applications Door control module High-performance cockpit controller
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G - TLE4966G - Infineon Technologies AG
Neubiberg, Germany
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G
TLE4966G
Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G TLE4966G
XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal. Summary of Features 2.7 V to 24 V supply voltage operation Operation from unregulated power supply High sensitivity and high stability of the magnetic switching points High resistance to mechanical stress by Active Error Compensation Reverse battery protection (-18 V) Superior temperature stability Peak temperatures up to 195°C without damage Low jitter (typ. 1 μs) Digital output signals Bipolar version Excellent matching between the 2 Hall probes Hall plate distance 1.45 mm Direction & speed information Direction signal switches before the speed signal SMD package PG-TSOP6-6-9 Benefits Rotational speed and direction detection Power closure systems Window lift Sun roof Tail gate Electric shutters Sun blinds Automated doors Seat belt pretensioner Applications Door control module High-performance cockpit controller

XENSIV™ - TLE4966G double Hall-effect sensor designed specifically for highly accurate automotive applications

The TLE4966G is an integrated circuit double Hall-effect sensor designed specifically for highly accurate applications in the automotive sector. Precise magnetic switching points and high temperature stability are achieved by active compensation circuits and chopper techniques on chip. They provide a speed signal at Q2 for every magnetic pole pair and a direction information at Q1, which is provided before the speed signal.


Summary of Features

  • 2.7 V to 24 V supply voltage operation
  • Operation from unregulated power supply
  • High sensitivity and high stability of the magnetic switching points
  • High resistance to mechanical stress by Active Error Compensation
  • Reverse battery protection (-18 V)
  • Superior temperature stability
  • Peak temperatures up to 195°C without damage
  • Low jitter (typ. 1 μs)
  • Digital output signals
  • Bipolar version
  • Excellent matching between the 2 Hall probes
  • Hall plate distance 1.45 mm
  • Direction & speed information
  • Direction signal switches before the speed signal
  • SMD package PG-TSOP6-6-9

Benefits

  • Rotational speed and direction detection
  • Power closure systems
    • Window lift
    • Sun roof
    • Tail gate
    • Electric shutters
    • Sun blinds
    • Automated doors
  • Seat belt pretensioner

Applications

  • Door control module
  • High-performance cockpit controller
Supplier's Site Datasheet

Technical Specifications

  Infineon Technologies AG
Product Category Magnetic Sensor Chips
Product Number TLE4966G
Product Name Sensor technology - Magnetic sensors - Magnetic position sensors - Magnetic switches - TLE4966G
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
Unlock Full Specs
to access all available technical data

Similar Products

Sensor technology - Magnetic sensors - Magnetic speed sensors - TLE4922-XIN-F - TLE4922-XIN-F - Infineon Technologies AG
Specs
Sensor Type Magnetic
Packing Method AMMO-PACK
Standards and Certifications RoHS
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - Linear sensors - TLE4999C4-S0001 - TLE4999C4-S0001 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Package / Mounting Leaded
Packing Method AMMO-PACK
View Details
Sensor technology - Magnetic sensors - Magnetic position sensors - 3D magnetic sensors - TLE493D-A2B6 - TLE493D-A2B6 - Infineon Technologies AG
Specs
Sensor Type Magnetic
Applications Automobile
Packing Method Tape Reel
View Details