Texas Instruments TMP105 Digital Temperature Sensor with 2-Wire Interface TMP105YZCR

Description
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP105 Digital Temperature Sensor with 2-Wire Interface - TMP105YZCR - Texas Instruments
Dallas, TX, United States
TMP105 Digital Temperature Sensor with 2-Wire Interface
TMP105YZCR
TMP105 Digital Temperature Sensor with 2-Wire Interface TMP105YZCR
Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125

Digital Temperature Sensor with 2-Wire Interface 6-DSBGA -40 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCR - 033232-TMP105YZCR - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCR
033232-TMP105YZCR
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCR 033232-TMP105YZCR
Manufacturer: Texas Instruments Win Source Part Number: 033232-TMP105YZCR Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 127°C Case / Package: 6-DSBGA (1x1.5) Supply Voltage - Operating: 2.6 V to 3.3 V Testing Conditions: -25°C to 85°C (-40°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Sufficient

Manufacturer: Texas Instruments
Win Source Part Number: 033232-TMP105YZCR
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 127°C
Case / Package: 6-DSBGA (1x1.5)
Supply Voltage - Operating: 2.6 V to 3.3 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Analog and Digital Output - 296-27830-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27830-6-ND
Analog and Digital Output 296-27830-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-27830-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27830-2-ND
Analog and Digital Output 296-27830-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Analog and Digital Output - 296-27830-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-27830-1-ND
Analog and Digital Output 296-27830-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Temperature Sensor Digital, Local -40°C ~ 125°C 11 b 6-DSBGA (1x1.5)

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP105YZCR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP105YZCR
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP105YZCR
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site
Analog and Digital Output - TMP105YZCR - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP105YZCR
Analog and Digital Output TMP105YZCR
SENSOR DIGITAL -40C-125C 6DSBGA

SENSOR DIGITAL -40C-125C 6DSBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP105YZCR 033232-TMP105YZCR 296-27830-6-ND TMP105YZCR TMP105YZCR
Product Name TMP105 Digital Temperature Sensor with 2-Wire Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP105YZCR Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM63 Accurate Remote Diode Digital Temperature Sensor w/ Integrated Fan Control - LM63DIMA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 3 to 3.6 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053CAQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM75AIMX - 090729-LM75AIMX - Win Source Electronics
Specs
Sensor Type Temperature
Package / Mounting Surface Mount (SMD); 8-SOIC
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-TPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers