Texas Instruments LM35 Precision Centigrade Temperature Sensor LM35DH/NOPB

Description
Precision Centigrade Temperature Sensor 3-TO 0 to 70
Request a Quote Datasheet
Description
Precision Centigrade Temperature Sensor 3-TO 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM35 Precision Centigrade Temperature Sensor - LM35DH/NOPB - Texas Instruments
Dallas, TX, United States
LM35 Precision Centigrade Temperature Sensor
LM35DH/NOPB
LM35 Precision Centigrade Temperature Sensor LM35DH/NOPB
Precision Centigrade Temperature Sensor 3-TO 0 to 70

Precision Centigrade Temperature Sensor 3-TO 0 to 70

Buy Now Datasheet
Analog and Digital Output - LM35DH/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
LM35DH/NOPB-ND
Analog and Digital Output LM35DH/NOPB-ND
Temperature Sensor Analog, Local 0°C ~ 70°C 10mV/°C TO-46-3

Temperature Sensor Analog, Local 0°C ~ 70°C 10mV/°C TO-46-3

Buy Now Datasheet
Analog and Digital Output - LM35DH/NOPB - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM35DH/NOPB
Analog and Digital Output LM35DH/NOPB
SENSOR ANALOG 0C-70C TO46-3

SENSOR ANALOG 0C-70C TO46-3

Supplier's Site Datasheet
Ic, Precision Temp Sensor, To-46-3; Ic Output Type Texas Instruments - 33AH4184 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Precision Temp Sensor, To-46-3; Ic Output Type Texas Instruments
33AH4184
Ic, Precision Temp Sensor, To-46-3; Ic Output Type Texas Instruments 33AH4184
IC, PRECISION TEMP SENSOR, TO-46-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes

IC, PRECISION TEMP SENSOR, TO-46-3; IC Output Type:Voltage; Sensing Accuracy Range:± 0.6°C; Sensing Temperature Min:0°C; Sensing Temperature Max:+100°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes

Supplier's Site
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM35DH/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM35DH/NOPB
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM35DH/NOPB
SENSOR ANALOG 0C-70C TO46-3

SENSOR ANALOG 0C-70C TO46-3

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM35DH/NOPB LM35DH/NOPB-ND LM35DH/NOPB 33AH4184 LM35DH/NOPB
Product Name LM35 Precision Centigrade Temperature Sensor Analog and Digital Output Analog and Digital Output Ic, Precision Temp Sensor, To-46-3; Ic Output Type Texas Instruments Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Standards and Certifications RoHS RoHS
Input Voltage 4 to 30 volts 4 to 30 volts 4 to 30 volts 4 to ? volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-YPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053RAQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
LM56 Dual Output Low Power Thermostat - LM56BIMX/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers