Texas Instruments TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103EYFFT

Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface - TMP103EYFFT - Texas Instruments
Dallas, TX, United States
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface
TMP103EYFFT
TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface TMP103EYFFT
Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125

Buy Now Datasheet
Analog and Digital Output - 296-32445-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32445-6-ND
Analog and Digital Output 296-32445-6-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-32445-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32445-1-ND
Analog and Digital Output 296-32445-1-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Analog and Digital Output - 296-32445-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-32445-2-ND
Analog and Digital Output 296-32445-2-ND
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103EYFFT - 1270775-TMP103EYFFT - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103EYFFT
1270775-TMP103EYFFT
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103EYFFT 1270775-TMP103EYFFT
Manufacturer: Texas Instruments Win Source Part Number: 1270775-TMP103EYFFT Packaging: Reel Mounting Style: SMD Features: One-Shot, Shutdown Mode Output Type: I²C/SMBus Test Condition: -10°C ~ 100°C (-40°C ~ 125°C) Resolution: 7 b Sensor Type: Digital, Local Sensing Temperature - Local: -40°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Supplier Device Package: 4-DSBGA (1x1) Temperature Range - Operating: -55°C ~ 150°C Manufacturer Homepage: www.ti.com Manufacturer Package: 4-UFBGA, DSBGA Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.4V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1270775-TMP103EYFFT
Packaging: Reel
Mounting Style: SMD
Features: One-Shot, Shutdown Mode
Output Type: I²C/SMBus
Test Condition: -10°C ~ 100°C (-40°C ~ 125°C)
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Supplier Device Package: 4-DSBGA (1x1)
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 4-UFBGA, DSBGA
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.4V ~ 3.6V

Buy Now
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP103EYFFT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP103EYFFT
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP103EYFFT
SENSOR DIGITAL -40C-125C 4DSBGA

SENSOR DIGITAL -40C-125C 4DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP103EYFFT 296-32445-6-ND 1270775-TMP103EYFFT TMP103EYFFT
Product Name TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103EYFFT Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM60 2.7V, SOT-23 or TO-92 Temperature Sensor - LM60BIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
6 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5X-XHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
2 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053EAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM35 Precision Centigrade Temperature Sensor - LM35H - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Input Voltage 4 to 30 volts
View Details
5 suppliers