Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 937073-TMP103DYFFT
Operating Temperature Range: -55°C ~ 150°C
Features: Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Package: 4-UFBGA, DSBGA
Package: Reel - TR
Mounting: Surface Mount
Family Name: TMP103
Categories: Sensors
Case / Package: 4-DSBGA (1x1)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Quantity per package: 250
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-32444-2, 296-32444-1, TMP103DYFFT-ND, 296-32444-6
SENSOR DIGITAL -40C-125C 4DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP103DYFFT | 296-32444-1-ND | 937073-TMP103DYFFT | TMP103DYFFT |
| Product Name | TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103DYFFT | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature |