2.5 to 38 V Analog Bipolar Hall Effect Sensor 3-TO-92 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 869304-DRV5053EAQLPG
Series: Automotive, AEC-Q100
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Hall Effect Sensor Single Axis TO-92-3
Package: TO-226-3, TO-92-3 Short Body
Package: Bulk
Mounting: Through Hole
Family Name: DRV5053
Categories: Sensors
Case / Package: TO-92-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-38603-3-ND, 296-38603, 296-38603-6INACTIVE,
SENSOR HALL EFFECT ANALOG TO92-3
SENSOR HALL EFFECT ANALOG TO92-3
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053EAQLPG | 869304-DRV5053EAQLPG | DRV5053EAQLPG | DRV5053EAQLPG |
| Product Name | DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053EAQLPG | Linear, Compass (ICs) | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |