Digital Temperature Sensor with I2C/SMBUS Expanded Interface 4-DSBGA -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Temperature Sensor Digital, Local -40°C ~ 125°C 8 b 4-DSBGA (1x1)
Manufacturer: Texas Instruments
Win Source Part Number: 033225-TMP103BYFFR
Packaging: Reel - TR
Features: One-Shot, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 7 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP103
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: 4-DSBGA (1x1)
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -10°C to 100°C (-40°C to 125°C)
Alternative Parts (Cross-Reference): LM84CIMQA; MCP9805T-BE/ST; MCP9805-BE/ST; NCT218FCT2G;
Introduction Date: February 01, 2011
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2031
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
SENSOR DIGITAL -40C-125C 4DSBGA
SENSOR DIGITAL -40C-125C 4DSBGA
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP103BYFFR | 296-28341-2-ND | 033225-TMP103BYFFR | TMP103BYFFR | TMP103BYFFR |
| Product Name | TMP103 Digital Temperature Sensor with I2C/SMBUS Expanded Interface | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP103BYFFR | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature |