Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 6-SOT -40 to 125
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Temperature Sensor Digital, Local -40°C ~ 125°C 12 b SOT-563
Manufacturer: Texas Instruments
Win Source Part Number: 033223-TMP102AIDRLT
Packaging: Reel - TR
Features: One-Shot, Output Switch, Shutdown Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 150°C
Case / Package: SOT-563
Supply Voltage - Operating: 1.4 V to 3.6 V
Testing Conditions: -25°C to 85°C (-40°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Power Management, Computers & Computer Peripherals, Commercial, Automation & Process Control, Test & Measurement, Industrial, Medical
Temp Sensor Digital 2-Wire 6-Pin SOT-553
Temp Sensor Digital 2-Wire 6-Pin SOT-553
SENSOR DIGITAL -40C-125C SOT563
TEMP SENS, 12BIT, +/- 0.5DEG C, SOT-563; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage Min:1.4V; RoHS Compliant: Yes
IC, TEMPERATURE SENSOR; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-563; No. of Pins:6Pins; Supply Voltage Min:1.4V; Supply Voltage RoHS Compliant: Yes
SENSOR DIGITAL -40C-125C SOT563
| Texas Instruments | DigiKey | Win Source Electronics | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | TMP102AIDRLT | 296-22055-2-ND | 033223-TMP102AIDRLT | 9224763 | 6623876P | TMP102AIDRLT | 28AH5613 | TMP102AIDRLT |
| Product Name | TMP102 Low Power Digital Temperature Sensor with SMBus/Two-Wire Serial Interface in SOT563 | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP102AIDRLT | Temperature & Humidity Sensor ICs | Temperature & Humidity Sensor ICs | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temp Sens, 12Bit, +/0.5Deg C, Sot-563; Ic Output Type Texas Instruments | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Standards and Certifications | RoHS | RoHS | RoHS | RoHS | ||||
| Input Voltage | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to 3.6 volts | 1.4 to ? volts | 1.4 to 3.6 volts |