Texas Instruments TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/3KG4

Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function - TMP101NA/3KG4 - Texas Instruments
Dallas, TX, United States
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function
TMP101NA/3KG4
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/3KG4
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - TMP101NA/3KG4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP101NA/3KG4-ND
Analog and Digital Output TMP101NA/3KG4-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3KG4 - 081554-TMP101NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3KG4
081554-TMP101NA/3KG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3KG4 081554-TMP101NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 081554-TMP101NA/3KG4 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP101 Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Alternative Parts (Cross-Reference): AT30TSE758A-SS8M-T; ADT75ARMZ-REEL7; ADT75BRMZ; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 081554-TMP101NA/3KG4
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP101
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Alternative Parts (Cross-Reference): AT30TSE758A-SS8M-T; ADT75ARMZ-REEL7; ADT75BRMZ;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP101NA/3KG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP101NA/3KG4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP101NA/3KG4
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site
Analog and Digital Output - TMP101NA/3KG4 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP101NA/3KG4
Analog and Digital Output TMP101NA/3KG4
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP101NA/3KG4 TMP101NA/3KG4-ND 081554-TMP101NA/3KG4 TMP101NA/3KG4 TMP101NA/3KG4
Product Name TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/3KG4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor - DRV5033AJQLPGM - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013AGQLPG - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
Electronic Surplus - HDC1010YPAR - 1179690-HDC1010YPAR - Win Source Electronics
Specs
Package / Mounting Surface Mount (SMD)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-XPA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers