Texas Instruments TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/250G4

Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function - TMP101NA/250G4 - Texas Instruments
Dallas, TX, United States
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function
TMP101NA/250G4
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/250G4
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Buy Now Datasheet
Analog and Digital Output - TMP101NA/250G4-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
TMP101NA/250G4-ND
Analog and Digital Output TMP101NA/250G4-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250G4 - 1270773-TMP101NA/250G4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250G4
1270773-TMP101NA/250G4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250G4 1270773-TMP101NA/250G4
Manufacturer: Texas Instruments Win Source Part Number: 1270773-TMP101NA/250 G4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP101 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): DS1775R7-U; DS1775R-U; DS1775R2/T&R; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China, Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1270773-TMP101NA/250G4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: SOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP101
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): DS1775R7-U; DS1775R-U; DS1775R2/T&R;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China, Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP101NA/250G4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP101NA/250G4
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP101NA/250G4
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP101NA/250G4 TMP101NA/250G4-ND 1270773-TMP101NA/250G4 TMP101NA/250G4
Product Name TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function Analog and Digital Output Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250G4 Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

DRV5033-Q1 Automotive Digital-Omnipolar-Switch Hall Effect Sensor - DRV5033AJEDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-VHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
4 suppliers
LM45 SOT-23 Precision Centigrade Temperature Sensor - LM45BIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 4 to 10 volts
Impedance 0.0350 kohms
View Details
4 suppliers
DRV5023-Q1 Automotive Digital-Switch Hall Effect Sensor - DRV5023AJQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers