Texas Instruments TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/250

Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function - TMP101NA/250 - Texas Instruments
Dallas, TX, United States
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function
TMP101NA/250
TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function TMP101NA/250
Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250 - 033221-TMP101NA/250 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250
033221-TMP101NA/250
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250 033221-TMP101NA/250
Manufacturer: Texas Instruments Win Source Part Number: 033221-TMP101NA/250 Packaging: Reel - TR Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Mounting: SMD (SMT) Output Type: I²C/SMBus Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C to 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Categories: Sensors, Transducers Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: SOT-23-6 Supply Voltage - Operating: 2.7 V to 5.5 V Testing Conditions: -25°C to 85°C (-55°C to 125°C) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, Consumer Electronics, Industrial, Sensing & Instrumentation

Manufacturer: Texas Instruments
Win Source Part Number: 033221-TMP101NA/250
Packaging: Reel - TR
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Mounting: SMD (SMT)
Output Type: I²C/SMBus
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C to 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: SOT-23-6
Supply Voltage - Operating: 2.7 V to 5.5 V
Testing Conditions: -25°C to 85°C (-55°C to 125°C)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Computers & Computer Peripherals, Portable Devices, Communications & Networking, Consumer Electronics, Industrial, Sensing & Instrumentation

Buy Now Datasheet
Analog and Digital Output - 296-12750-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-12750-2-ND
Analog and Digital Output 296-12750-2-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-12750-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-12750-1-ND
Analog and Digital Output 296-12750-1-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Analog and Digital Output - 296-12750-6-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-12750-6-ND
Analog and Digital Output 296-12750-6-ND
Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Temperature Sensor Digital, Local -55°C ~ 125°C 11 b SOT-23-6

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - TMP101NA/250 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
TMP101NA/250
Sensors, Transducers - Temperature Sensors - Analog and Digital Output TMP101NA/250
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments - 76C9439 - Newark, An Avnet Company
Chicago, IL, United States
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments
76C9439
Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments 76C9439
TEMPERATURE SENSOR, 12 BIT, 0.5C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

TEMPERATURE SENSOR, 12 BIT, 0.5C, SOT23-6; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V RoHS Compliant: Yes

Supplier's Site
Ic, Temp Sensor, Smd; Ic Output Type Texas Instruments - 29AH1540 - Newark, An Avnet Company
Chicago, IL, United States
Ic, Temp Sensor, Smd; Ic Output Type Texas Instruments
29AH1540
Ic, Temp Sensor, Smd; Ic Output Type Texas Instruments 29AH1540
IC, TEMP SENSOR, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

IC, TEMP SENSOR, SMD; IC Output Type:Digital; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:+125°C; Sensor Case Style:SOT-23; No. of Pins:6Pins; Supply Voltage Min:2.7V; Supply Voltage RoHS Compliant: Yes

Supplier's Site
Analog and Digital Output - TMP101NA/250 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
TMP101NA/250
Analog and Digital Output TMP101NA/250
SENSOR DIGITAL -55C-125C SOT23-6

SENSOR DIGITAL -55C-125C SOT23-6

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number TMP101NA/250 033221-TMP101NA/250 296-12750-2-ND TMP101NA/250 76C9439 TMP101NA/250
Product Name TMP101 Digital Temperature Sensor with I2C Serial Interface, Prog. Thermostat/Alarm Function Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP101NA/250 Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output Temperature Sensor, 12 Bit, 0.5C, Sot23-6; Ic Output Type Texas Instruments Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature Temperature
Standards and Certifications RoHS RoHS
Input Voltage 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to 5.5 volts 2.7 to ? volts 2.7 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

DRV5013 2.5 to 38 V Digital Latch Hall Effect Sensor - DRV5013BCQDBZR - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
3 suppliers
LM26 SOT-23, ?3?C Accurate, Factory Preset Thermostat - LM26CIM5-PHA/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 5.5 volts
View Details
3 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers