Texas Instruments TMP100 Digital Temperature Sensor with I2C Serial Interface TMP100NA/3KG4

Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet
Description
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMP100 Digital Temperature Sensor with I2C Serial Interface - TMP100NA/3KG4 - Texas Instruments
Dallas, TX, United States
TMP100 Digital Temperature Sensor with I2C Serial Interface
TMP100NA/3KG4
TMP100 Digital Temperature Sensor with I2C Serial Interface TMP100NA/3KG4
Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Digital Temperature Sensor with I2C Serial Interface 6-SOT-23 -55 to 125

Buy Now Datasheet
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3KG4 - 1270772-TMP100NA/3KG4 - Win Source Electronics
Laguna Hills, CA, United States
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3KG4
1270772-TMP100NA/3KG4
Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3KG4 1270772-TMP100NA/3KG4
Manufacturer: Texas Instruments Win Source Part Number: 1270772-TMP100NA/3KG 4 Packaging: Reel - TR Operating Temperature Range: -55°C ~ 125°C Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode Package: SOT-23-6 Mounting: SMD Output Type: I²C/SMBus Operating Supply Voltage: 2.7 V ~ 5.5 V Test Condition: -25°C ~ 85°C (-55°C ~ 125°C) Resolution: 11 b Sensor Type: Digital, Local Sensing Temperature - Local: -55°C ~ 125°C Accuracy - Highest (Lowest): ±2°C (±3°C) Family Name: TMP100 Categories: Sensors, Transducers Manufacturer Homepage: www.ti.com Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): AT30TS74-UFM12-T; AT30TS750-SS8-T; AT30TSE758A-SS8M-B; Introduction Date: December 01, 2004 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1270772-TMP100NA/3KG4
Packaging: Reel - TR
Operating Temperature Range: -55°C ~ 125°C
Features: One-Shot, Output Switch, Programmable Resolution, Shutdown Mode, Standby Mode
Package: SOT-23-6
Mounting: SMD
Output Type: I²C/SMBus
Operating Supply Voltage: 2.7 V ~ 5.5 V
Test Condition: -25°C ~ 85°C (-55°C ~ 125°C)
Resolution: 11 b
Sensor Type: Digital, Local
Sensing Temperature - Local: -55°C ~ 125°C
Accuracy - Highest (Lowest): ±2°C (±3°C)
Family Name: TMP100
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): AT30TS74-UFM12-T; AT30TS750-SS8-T; AT30TSE758A-SS8M-B;
Introduction Date: December 01, 2004
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics
Product Category Sensor Chips Sensor Chips
Product Number TMP100NA/3KG4 1270772-TMP100NA/3KG4
Product Name TMP100 Digital Temperature Sensor with I2C Serial Interface Temperature Sensors - Temperature Sensors - Analog and Digital Output - TMP100NA/3KG4
Sensor Type Temperature Temperature
Unlock Full Specs
to access all available technical data

Similar Products

LM335 Precision Temperature Sensor - LM335Z/LFT7 - Texas Instruments
Specs
Sensor Type Temperature
Applications Military
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053 2.5 to 38 V Analog Bipolar Hall Effect Sensor - DRV5053VAQDBZT - Texas Instruments
Specs
Sensor Type Temperature
Applications Industrial
Standards and Certifications RoHS
View Details
4 suppliers
DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor - DRV5053RAQDBZRQ1 - Texas Instruments
Specs
Sensor Type Temperature
Applications Automobile
Standards and Certifications RoHS
View Details
4 suppliers
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIZ/LFT2 - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
5 suppliers