Texas Instruments TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFCRG4

Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet
Description
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling - TMDS341APFCRG4 - Texas Instruments
Dallas, TX, United States
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling
TMDS341APFCRG4
TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling TMDS341APFCRG4
3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

3-to-1 DVI/HDMI Switch with AC coupling 80-TQFP 0 to 70

Supplier's Site Datasheet
Interface - Interface - Specialized - TMDS341APFCRG4 - 055225-TMDS341APFCRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Specialized - TMDS341APFCRG4
055225-TMDS341APFCRG4
Interface - Interface - Specialized - TMDS341APFCRG4 055225-TMDS341APFCRG4
Manufacturer: Texas Instruments Win Source Part Number: 055225-TMDS341APFCRG 4 Packaging: Reel - TR Mounting: Surface Mount Categories: Integrated Circuits Status: Active Case / Package: 80-TQFP (12x12) Supply Voltage - Operating: 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 055225-TMDS341APFCRG4
Packaging: Reel - TR
Mounting: Surface Mount
Categories: Integrated Circuits
Status: Active
Case / Package: 80-TQFP (12x12)
Supply Voltage - Operating: 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Interface Transceiver IC - 872-TMDS341APFCRG4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
872-TMDS341APFCRG4
Interface Transceiver IC 872-TMDS341APFCRG4
IC SWITCH 3:1 DVI/HDMI 80TQFP Product overview: TMDS341APFCRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-TMDS341APFCRG4 can be used for catalog matching and distributor lookup.

IC SWITCH 3:1 DVI/HDMI 80TQFP Product overview: TMDS341APFCRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, RF Transceiver Modules and Modems. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 872-TMDS341APFCRG4 can be used for catalog matching and distributor lookup.

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number TMDS341APFCRG4 055225-TMDS341APFCRG4 872-TMDS341APFCRG4
Product Name TMDS341A 3-to-1 DVI/HDMI Switch with AC coupling Interface - Interface - Specialized - TMDS341APFCRG4 Interface Transceiver IC
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT652 Octal Bus Transceivers And Registers With 3-State Outputs - 5962-9155301MLA - Texas Instruments
Specs
Technology BCT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details
DS96F173MQML EIA-485/EIA-422 Quad Differential Receivers - 5962-9076602M2A - Texas Instruments
Specs
Device Type Receiver
Supply Voltage 5V
# of Tx 1 #
View Details
SN54ABT543A Octal Registered Transceiver With 3-State Outputs - 5962-9231402Q3A - Texas Instruments
Specs
Technology ABT
Device Type Transceiver
Supply Voltage Other; 5.5
View Details