Manufacturer: Texas Instruments
Win Source Part Number: 1270719-TMDS261BPAGR
Packaging: Reel - TR
Type: HDMI/DVI Switch
Package: 64-TQFP
Applications: HDTV
Mounting: SMD
Family Name: TMDS261B
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 64-TQFP (10x10)
Alternative Parts (Cross-Reference): TMDS261BPAG;
Introduction Date: August 01, 2009
ECCN: EAR99
Country of Origin: Taiwan
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 32 pct.
Supply and Demand Status: Balance
2 to 1 HDMI switch 64-TQFP 0 to 70 Product overview: TMDS261BPAGR from Texas Instruments is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-TMDS261BPAGR can be used for catalog matching and distributor lookup.
Video Switch IC GPIO, I²C HDMI 1.3a 64-TQFP (10x10) Package
Video Switch IC GPIO, I²C HDMI 1.3a 64-TQFP (10x10) Package
IC VIDEO HDMI/DVI SWITCH 64TQFP
Video Switch IC GPIO, I²C HDMI 1.3a 64-TQFP (10x10) Package
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs | Video Processor ICs |
| Product Number | 1270719-TMDS261BPAGR | 684-TMDS261BPAGR | 296-41711-1-ND | TMDS261BPAGR | TMDS261BPAGR |
| Product Name | Linear - Linear - Video Processing - TMDS261BPAGR | Video Processing Ic | Integrated Circuits (ICs) - Linear - Video Processing | Video Processing | |
| Mounting | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) | Surface Mount (SMT) |