Semtech Corp. 1.485GHz 3.3V QFN Video Processing Ic GS2984-INE3

Description
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Request a Quote Datasheet
Description
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - GS2984-INE3-ND - DigiKey
Thief River Falls, MN, United States
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package

Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package

Buy Now Datasheet
1.485GHz 3.3V QFN Video Processing Ic - 684-GS2984-INE3 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
1.485GHz 3.3V QFN Video Processing Ic
684-GS2984-INE3
1.485GHz 3.3V QFN Video Processing Ic 684-GS2984-INE3
1.485GHz Adaptive Equalizer IC, 1-Ch, 3.3V, QFN EP Product overview: GS2984-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.485GHz, 3.3V, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.485GHz, 3.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2984-INE3 can be used for catalog matching and distributor lookup.

1.485GHz Adaptive Equalizer IC, 1-Ch, 3.3V, QFN EP Product overview: GS2984-INE3 from Semtech is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.485GHz, 3.3V, QFN. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part, 1.485GHz, 3.3V, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-GS2984-INE3 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Video Processing - GS2984-INE3 - 775429-GS2984-INE3 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Video Processing - GS2984-INE3
775429-GS2984-INE3
Linear - Linear - Video Processing - GS2984-INE3 775429-GS2984-INE3
Manufacturer: Semtech Corporation Win Source Part Number: 775429-GS2984-INE3 Packaging: Tray Type: Cable Equalizer Package: 16-VQFN Exposed Pad Applications: Video Mounting: SMD Family Name: GS2984 Categories: Integrated Circuits (ICs) Manufacturer Package: 16-QFN (4x4) Alternative Parts (Cross-Reference): GS2984-INTE3; Introduction Date: October 12, 2006 ECCN: 5A991 Country of Origin: Malaysia Estimated EOL Date: 2022 Halogen Free: Not Compliant Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Limited

Manufacturer: Semtech Corporation
Win Source Part Number: 775429-GS2984-INE3
Packaging: Tray
Type: Cable Equalizer
Package: 16-VQFN Exposed Pad
Applications: Video
Mounting: SMD
Family Name: GS2984
Categories: Integrated Circuits (ICs)
Manufacturer Package: 16-QFN (4x4)
Alternative Parts (Cross-Reference): GS2984-INTE3;
Introduction Date: October 12, 2006
ECCN: 5A991
Country of Origin: Malaysia
Estimated EOL Date: 2022
Halogen Free: Not Compliant
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Linear - Video Processing - GS2984-INE3 - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
GS2984-INE3
Linear - Video Processing GS2984-INE3
IC VIDEO CABLE EQUALIZER 16QFN

IC VIDEO CABLE EQUALIZER 16QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - GS2984-INE3 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
GS2984-INE3
Integrated Circuits (ICs) - Linear - Video Processing GS2984-INE3
IC VIDEO CABLE EQUALIZER 16QFN

IC VIDEO CABLE EQUALIZER 16QFN

Supplier's Site
Video Processing - GS2984-INE3 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
GS2984-INE3
Video Processing GS2984-INE3
Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package

Video Equalizer IC Serial SMPTE 16-QFN (4x4) Package

Buy Now

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number GS2984-INE3-ND 684-GS2984-INE3 775429-GS2984-INE3 GS2984-INE3 GS2984-INE3 GS2984-INE3
Product Name 1.485GHz 3.3V QFN Video Processing Ic Linear - Linear - Video Processing - GS2984-INE3 Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2067879 - RS Components, Ltd.
Specs
Package/Case Vqfn
View Details
 - 336-4360-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 24-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers