Skyworks Solutions, Inc. Integrated Circuits (ICs) - Linear - Video Processing SI2180-A55-GM

Description
Win Source Part Number: 1028555-SI2180-A55-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2180-A55-GMSI2180A 55GM; ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial
Request a Quote Datasheet
Description
Win Source Part Number: 1028555-SI2180-A55-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2180-A55-GMSI2180A 55GM; ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - Linear - Video Processing - 1028555-SI2180-A55-GM - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Linear - Video Processing
1028555-SI2180-A55-GM
Integrated Circuits (ICs) - Linear - Video Processing 1028555-SI2180-A55-GM
Win Source Part Number: 1028555-SI2180-A55-G M Category: Integrated Circuits (ICs)>Linear - Video Processing Package: Tray Applications: Consumer Video Standard Package: 260 Mounting: SMD (SMT) Function: Demodulator Voltage - Supply: 1.14V ~ 3.6V Package / Case: 48-VFQFN Exposed Pad Supplier Device Package: 48-QFN (7x7) Alternative Parts (Cross-Reference): SI2180-A55-GMSI2180A 55GM; ECCN: OBSOLETE Fake Threat In the Open Market: 65 pct. MSL Level: 2 (1 Year) HTSUS: 0000.00.0000 Mfr: Skyworks Solutions Inc. Product Status: Obsolete Control Interface: I²C, Serial

Win Source Part Number: 1028555-SI2180-A55-GM
Category: Integrated Circuits (ICs)>Linear - Video Processing
Package: Tray
Applications: Consumer Video
Standard Package: 260
Mounting: SMD (SMT)
Function: Demodulator
Voltage - Supply: 1.14V ~ 3.6V
Package / Case: 48-VFQFN Exposed Pad
Supplier Device Package: 48-QFN (7x7)
Alternative Parts (Cross-Reference): SI2180-A55-GMSI2180A55GM;
ECCN: OBSOLETE
Fake Threat In the Open Market: 65 pct.
MSL Level: 2 (1 Year)
HTSUS: 0000.00.0000
Mfr: Skyworks Solutions Inc.
Product Status: Obsolete
Control Interface: I²C, Serial

Buy Now
Singapore, Singapore
Video Processing Ic
684-SI2180-A55-GM
Video Processing Ic 684-SI2180-A55-GM
IC VIDEO DEMODULATOR 48QFN Product overview: SI2180-A55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2180-A55-GM can be used for catalog matching and distributor lookup.

IC VIDEO DEMODULATOR 48QFN Product overview: SI2180-A55-GM from Skyworks Solutions, Inc. is a Video Processing Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include Video Processing Ic, Video Processing ICs, electronic component, datasheet, replacement part. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 684-SI2180-A55-GM can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Video Processing - SI2180-A55-GM - Lingto Electronic Limited
Shenzhen, China
Linear - Video Processing
SI2180-A55-GM
Linear - Video Processing SI2180-A55-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Video Processing - SI2180-A55-GM - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Video Processing
SI2180-A55-GM
Integrated Circuits (ICs) - Linear - Video Processing SI2180-A55-GM
IC VIDEO DEMODULATOR 48QFN

IC VIDEO DEMODULATOR 48QFN

Supplier's Site
Video Processing - SI2180-A55-GM - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Processing
SI2180-A55-GM
Video Processing SI2180-A55-GM
Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Video Demodulator IC I²C, Serial 48-QFN (7x7) Package

Buy Now

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs Video Processor ICs
Product Number 1028555-SI2180-A55-GM 684-SI2180-A55-GM SI2180-A55-GM SI2180-A55-GM SI2180-A55-GM
Product Name Integrated Circuits (ICs) - Linear - Video Processing Video Processing Ic Linear - Video Processing Integrated Circuits (ICs) - Linear - Video Processing Video Processing
Mounting Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT) Surface Mount (SMT)
Unlock Full Specs
to access all available technical data

Similar Products

Graphics Controllers - 2153531 - RS Components, Ltd.
Specs
Package/Case VQFN
Operating Temperature -40 to ? F (-40 to ? C)
View Details
 - 336-5184-1-ND - DigiKey
Specs
Mounting Surface Mount (SMT)
Package/Case 24-VFQFN Exposed Pad
Supply Voltage 1.8 to 3.3 volts
View Details
6 suppliers