Texas Instruments High-Performance Analog Switches (Solid State) TMAG5231A2DQDBZR

Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet
Description
LOW-POWER, LOW-VOLTAGE (1.65 V T
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Switches (Solid State) - 296-TMAG5231A2DQDBZRCT-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDBZRCT-ND
Switches (Solid State) 296-TMAG5231A2DQDBZRCT-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231A2DQDBZRDKR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDBZRDKR-ND
Switches (Solid State) 296-TMAG5231A2DQDBZRDKR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet
Switches (Solid State) - 296-TMAG5231A2DQDBZRTR-ND - DigiKey
Thief River Falls, MN, United States
Switches (Solid State)
296-TMAG5231A2DQDBZRTR-ND
Switches (Solid State) 296-TMAG5231A2DQDBZRTR-ND
LOW-POWER, LOW-VOLTAGE (1.65 V T

LOW-POWER, LOW-VOLTAGE (1.65 V T

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Proximity Sensors
Product Number 296-TMAG5231A2DQDBZRCT-ND
Product Name Switches (Solid State)
Sensor Technology Hall Effect Proximity Sensor
Unlock Full Specs
to access all available technical data

Similar Products

Noncontact High-Precision Proximity Measuring System - KD-2446 - Kaman Measuring & Memory LLC dba KMM Precision Measuring
Kaman Measuring & Memory LLC dba KMM Precision Measuring
Specs
Sensor Technology Eddy Current Proximity Sensor; Inductive Proximity Sensor
Body Shape Cylindrical
Operation Distance 0.0 to 0.2750 inch (0.0 to 6.98 mm)
View Details
Switches (Solid State) - 620-1518-ND - DigiKey
Allegro MicroSystems Inc.
Specs
Sensor Technology Hall Effect Proximity Sensor
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details
High Temperature Inductive Proximity Sensors - M50 - Locon Sensor Systems, Inc.
Specs
Sensor Technology Capacitive Proximity Sensor
Body Shape Cylindrical; Threaded Barrel
Operation Distance 0.9843 inch (25 mm)
View Details
Proximity sensor - SIEN-M18NB-PO-S-L - Festo Corporation
Specs
Operation Distance 0.3150 inch (8 mm)
Repeatability 15.75 mils (400 µm)
Switching Frequency 2 kHz
View Details
2 suppliers