Texas Instruments Embedded - Embedded - Microcontrollers - TM4C123BH6PM TM4C123BH6PM

Description
Manufacturer: Texas Instruments Win Source Part Number: 372194-TM4C123BH6PM Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 43 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Texas Instruments Win Source Part Number: 372194-TM4C123BH6PM Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 43 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - TM4C123BH6PM - 372194-TM4C123BH6PM - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - TM4C123BH6PM
372194-TM4C123BH6PM
Embedded - Embedded - Microcontrollers - TM4C123BH6PM 372194-TM4C123BH6PM
Manufacturer: Texas Instruments Win Source Part Number: 372194-TM4C123BH6PM Packaging: Tray Core Processor: ARM Cortex-M4F Number of I/O: 43 Program Memory Size: 256KB (256K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 12x12b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (10x10) Speed(Frequency): 80MHz Supply Voltage - Operating: 1.08 V to 3.63 V Part Core Size: 32-Bit Data RAM Size: 32K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 372194-TM4C123BH6PM
Packaging: Tray
Core Processor: ARM Cortex-M4F
Number of I/O: 43
Program Memory Size: 256KB (256K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 12x12b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (10x10)
Speed(Frequency): 80MHz
Supply Voltage - Operating: 1.08 V to 3.63 V
Part Core Size: 32-Bit
Data RAM Size: 32K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
32-bit 32BIT 256KB Embedded Microcontroller MCU - 685-TM4C123BH6PM - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
32-bit 32BIT 256KB Embedded Microcontroller MCU
685-TM4C123BH6PM
32-bit 32BIT 256KB Embedded Microcontroller MCU 685-TM4C123BH6PM
IC MCU 32BIT 256KB FLASH 64LQFP Product overview: TM4C123BH6PM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6PM can be used for catalog matching and distributor lookup.

IC MCU 32BIT 256KB FLASH 64LQFP Product overview: TM4C123BH6PM from Texas Instruments is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32-bit, 32BIT, 256KB. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 32-bit, 32BIT, 256KB, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-TM4C123BH6PM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 372194-TM4C123BH6PM 685-TM4C123BH6PM
Product Name Embedded - Embedded - Microcontrollers - TM4C123BH6PM 32-bit 32BIT 256KB Embedded Microcontroller MCU
Data Bus 32 Bit 32 Bit
Life Cycle Stage Active
Clock Speed 80 MHz
RAM 256 KB 32 KB
ROM 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC848BCP8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428460 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details
Microcontrollers - C5042E24MCCKXUMA1 - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
View Details
3 suppliers
Embedded - Microcontrollers - CR16MAS9VJE9/NOPB - Lingto Electronic Limited
Specs
Data Bus 16 Bit; 16-Bit
View Details
3 suppliers