Texas Instruments High-Performance Analog Precision Voltage Reference IC TLVH431ACLPE3

Description
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Request a Quote Datasheet
Description
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - TLVH431ACLPE3 - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PBCY3

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-TLVH431ACLPE3
Precision Voltage Reference IC 693-TLVH431ACLPE3
Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70 Product overview: TLVH431ACLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACLPE3 can be used for catalog matching and distributor lookup.

Low-Voltage Adjustable Precision Shunt Regulator 3-TO-92 0 to 70 Product overview: TLVH431ACLPE3 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-TLVH431ACLPE3 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - TLVH431ACLPE3 - 1165751-TLVH431ACLPE3 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - TLVH431ACLPE3
1165751-TLVH431ACLPE3
PMIC - PMIC - Voltage Reference - TLVH431ACLPE3 1165751-TLVH431ACLPE3
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1165751-TLVH431ACLPE 3 Packaging: Bulk Tolerance: 1 % Temperature Coefficient: 129 ppm/°C Weight: 213.188414 mg Reference Type: Adjustable, Shunt Number of Channels: 1 Number of Pins: 3 Output Current: 70 mA Output Voltage: 18 V Categories: PMIC - Voltage Reference Case / Package: TO-226 Max Input Voltage: 20 V Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited Lead Free: Contains Lead RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Output Current: 80 mA Max Operating Temperature: 70 °C Max Output Voltage: 18 V Cathode Current: 100 µA

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1165751-TLVH431ACLPE3
Packaging: Bulk
Tolerance: 1 %
Temperature Coefficient: 129 ppm/°C
Weight: 213.188414 mg
Reference Type: Adjustable, Shunt
Number of Channels: 1
Number of Pins: 3
Output Current: 70 mA
Output Voltage: 18 V
Categories: PMIC - Voltage Reference
Case / Package: TO-226
Max Input Voltage: 20 V
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
Lead Free: Contains Lead
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Output Current: 80 mA
Max Operating Temperature: 70 °C
Max Output Voltage: 18 V
Cathode Current: 100 µA

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - TLVH431ACLPE3 - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
TLVH431ACLPE3
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference TLVH431ACLPE3
IC VREF SHUNT PREC ADJ TO-92-3

IC VREF SHUNT PREC ADJ TO-92-3

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Acme Chip Technology Co., Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number TLVH431ACLPE3 693-TLVH431ACLPE3 1165751-TLVH431ACLPE3 TLVH431ACLPE3
Product Name Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - TLVH431ACLPE3 Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Package Type TO-92; Other; TO-92 Other; TO-92-3 Other; TO-226 Other; TO-226-3, TO-92-3 (TO-226AA)
Life Cycle Stage Obsolete Active
Type Shunt / Zener; Shunt Shunt / Zener; Shunt
VIN 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385Z-2.5/LFT2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
7 suppliers
Analog - MTLT1019QH-4.5 - Micross Components, Inc.
Micross Components, Inc.
Specs
VREF 4.5 volts
View Details
PMIC - Voltage Reference - AD586LRZ - Lingto Electronic Limited
Specs
Package Type SOIC
IQ 3 mA
View Details
Precision Low-Voltage Reference - 1503/P - Lansdale Semiconductor, Inc.
Lansdale Semiconductor, Inc.
Specs
Package Type DIP
VIN 4.5 to 40 volts
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details